Nonmetallic hubless spur gears in 32 pitch, made of precision acetal with a 20° pressure angle, 46 teeth, and a 3/8 inch bore, have a pitch diameter of 1.4375 inches and an outside diameter of 1.500 inches. The gear has a 3/16 inch face width and conforms to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-032D046 |
| Product Name | 32 DP, 46 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |