The S1288Z-032D series consists of hubless, nonmetallic spur gears made of acetal, with 32 diametral pitch and a 20° pressure angle. The gear has a 3/8-inch bore and 3/16-inch face width. The catalog lists gear sizes from 20 to 124 teeth, with pitch diameters from 0.6250 inch to 3.8750 inch and outside diameters from 0.688 inch to 3.938 inch. The outside diameter has a tolerance of +0.0005/-0.0000 inch. This product meets AGMA 10 quality standards and is available with Fairloc® or pin-type hubs as special options.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-032D040 |
| Product Name | 32 DP, 40 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |