Nonmetallic hubless spur gears with 32 pitch, 36 teeth, and a 0.375-inch bore are made from precision acetal with a 20° pressure angle and a 3/16-inch face width. The pitch diameter is 1.1250 inches and the outside diameter is 1.188 inches, conforming to AGMA 10 standards. The gear is designed for inch-based applications and is available in this configuration without hubs or pin hubs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-032D036 |
| Product Name | 32 DP, 36 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |