S1288Z-032D026 is a hubless spur gear made of acetal, with 26 teeth and a 32-pitch, 20° pressure angle, designed for precision nonmetallic gear applications. It has a pitch diameter of 0.8125 inches and an outside diameter of 0.875 inches, with a 3/8-inch bore and a 3/16-inch face width. The gear complies with AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-032D026 |
| Product Name | 32 DP, 26 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 26 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |