S1288Z-032D023 is a hubless spur gear with 23 teeth, 32 pitch, and a 3/8 inch bore, molded from precision acetal with a 20° pressure angle and a 3/16 inch face width. The gear has a pitch diameter of 0.7188 inches and an outer diameter of 0.781 inches, conforming to AGMA 10 standards. It is designed for nonmetallic, low-load applications and is available in a range of tooth counts from 20 to 124.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-032D023 |
| Product Name | 32 DP, 23 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 23 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |