The S1288Z-024D series comprises hubless, nonmetallic spur gears made of precision acetal, with 24 pitch, 20° pressure angle, and a 3/8-inch bore. The part S1288Z-024D024 corresponds to the 24-tooth variant, with a pitch diameter of 1.0000 inch and an outside diameter of 1.083 inch, and a face width of 3/16 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-024D024 |
| Product Name | 24 DP, 24 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |