Stock Drive Products & Sterling Instrument - SDP/SI The differential gear is assembled free when ordered with differential unit. S1269Z-072A140C

Description
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties. Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings. REQUEST FOR QUOTE
Request a Quote
Description
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties. Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings. REQUEST FOR QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1269Z-072A140C differential gear is designed for use with differential units and is assembled free of charge when ordered together. It features a 20° pressure angle and is available in two materials: 303 stainless steel and 2024 aluminum, anodized. The gear has a bore size of 1.4 inches and is part of a series that includes various tooth counts, with this specific model having 140 teeth. Special orders can accommodate different pressure angles, bore sizes, and materials, including passivation for stainless steel. This product is suitable for applications requiring precise load distribution and speed variation in mechanical systems.

Datasheet Summary
Powered by GS/AI

The S1269Z-072A140C differential gear is designed for use with differential units and is assembled free of charge when ordered together. It features a 20° pressure angle and is available in two materials: 303 stainless steel and 2024 aluminum, anodized. The gear has a bore size of 1.4 inches and is part of a series that includes various tooth counts, with this specific model having 140 teeth. Special orders can accommodate different pressure angles, bore sizes, and materials, including passivation for stainless steel. This product is suitable for applications requiring precise load distribution and speed variation in mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
The differential gear is assembled free when ordered with differential unit. - S1269Z-072A140C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The differential gear is assembled free when ordered with differential unit.
S1269Z-072A140C
The differential gear is assembled free when ordered with differential unit. S1269Z-072A140C
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties. Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings. REQUEST FOR QUOTE

In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D].

SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties.
Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings.


REQUEST FOR QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1269Z-072A140C
Product Name The differential gear is assembled free when ordered with differential unit.
Gear Type Differential End; Rack
Number of Teeth 140
Pressure Angle 20°
Material Aluminum; 2024 Aluminum Alloy
AGMA AGMA Q12
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details
32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
Module 0.75, 66 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design Metric
View Details
64 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details