The S1268Z-120A210 is a hubless spur gear with 210 teeth, 120 diametral pitch, and a 20° pressure angle, made from 2024 aluminum alloy, anodized. It has an outside diameter of 1.767 inches, a pitch diameter of 1.7500 inches, and a bore diameter of 0.375 inch. The gear has a face width of 0.125 inch and is designed for applications requiring lightweight, corrosion-resistant gearing. Lightening holes are provided as standard for gears exceeding 2-1/8 inches in diameter, which this gear does not exceed, so none are present.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-120A210 |
| Product Name | 120 D.P., 210 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 210 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |