The S1268Z-096S260 is a hubless spur gear with 260 teeth, 96 pitch, and a 20° pressure angle, machined from 303 stainless steel. It has a 3/8-inch bore and a 1/8-inch face width. The pitch diameter is 2.7083 inches, and the outside diameter is 2.729 inches. Gears of this series are supplied without hubs but can be assembled with pin, clamp, or Fairloc® hubs upon request. All gears in the series comply with AGMA 10 quality standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-096S260 |
| Product Name | 96 D.P., 260 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 260 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |