Hubless spur gears with 96 pitch, 20° pressure angle, and 156 teeth are made from 303 stainless steel, with a 3/8-inch bore, 1/8-inch face width, and an outer diameter of 1.646 inches. The pitch diameter is 1.6250 inches. All gears in this series are designed for standard mounting without hubs, and those with diameters over 2-1/8 inches include lightening holes. Special configurations, such as different pressure angles or bore sizes, are available upon request.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-096S156 |
| Product Name | 96 D.P., 156 Teeth, 20° Pressure Angle,AGMA 10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 156 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |