The S1268Z-080S160 is a hubless spur gear with 160 teeth, 80 diametral pitch, and a 20° pressure angle, made of 303 stainless steel. It has a 3/8 inch bore, a 2.000 inch pitch diameter, a 2.025 inch outer diameter, and a 1/8 inch face width. The gear meets AGMA 10 quality standards. All hubless gears in this series feature the same pressure angle, pitch, and bore size, with material options including 303 stainless steel and anodized 2024 aluminum.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-080S160 |
| Product Name | 80 D.P., 160 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |