Hubless spur gears with 80 diametral pitch and 20° pressure angle, made from 303 stainless steel, are available in 75-tooth configuration with a 0.375-inch bore and 0.125-inch face width. The pitch diameter is 0.9375 inch and the outside diameter is 0.963 inch. These gears meet AGMA 10 quality standards. All gears in this series are hubless and available in 303 stainless steel or anodized 2024 aluminum.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-080S075 |
| Product Name | 80 D.P., 75 Teeth, 20° Pressure Angle,AGMA 10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |