Hubless spur gears with 80 pitch, 20° pressure angle, and 62 teeth are manufactured in 2024 aluminum alloy, anodized, with a 3/8-inch bore and 1/8-inch face width. The gear has a pitch diameter of 0.7750 inches and an outer diameter of 0.800 inches. All gears in this series are designed for direct mounting and are available with optional hubs in pin, clamp, or Fairloc® types. Gears exceeding 2-1/8 inches in diameter include lightening holes.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-080A062 |
| Product Name | 80 D.P., 62 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |