The S1268Z-072S127 is a hubless spur gear with 127 teeth, 72 diametral pitch, and a 20° pressure angle, manufactured from 303 stainless steel. It has a 3/8-inch bore, a 1/8-inch face width, and an outer diameter of 1.792 inches. All gears in this series are rated to AGMA 10 quality standards. The gear is hubless by design and does not include a keyway or other mounting features beyond the bore. Each gear in this series, including this variant, is cut from 303 stainless steel with a bore diameter of 0.3750 inches. All gears exceeding 2-1/8 inches in diameter include lightening holes; this gear does not.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072S127 |
| Product Name | 72 D.P., 127 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 127 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |