Hubless spur gears with 72 pitch, 20° pressure angle, and 108 teeth are made from 303 stainless steel, featuring a 3/8-inch bore and a face width of 1/8 inch. The gear has a pitch diameter of 1.5000 inches and an outer diameter of 1.528 inches. All gears in this series are supplied without hubs and may be ordered with various hub types upon request. Lightening holes are included for gears exceeding 2-1/8 inches in diameter. The gear adheres to AGMA 10 quality standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072S108 |
| Product Name | 72 D.P., 108 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |