The S1268Z-072S105 is a hubless spur gear with 105 teeth, 72 diametral pitch, and a 20° pressure angle, made from 303 stainless steel. It has a 3/8-inch bore, a pitch diameter of 1.4583 inches, and an outside diameter of 1.486 inches, with a face width of 1/8 inch. The gear meets AGMA 10 quality standards. All gears in this series are manufactured with the same pressure angle, pitch, bore size, and face width, and are available in either 303 stainless steel or anodized 2024 aluminum.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072S105 |
| Product Name | 72 D.P., 105 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |