The S1268Z-072S075 is a hubless spur gear with 75 teeth, 72 pitch, and a 20° pressure angle, made from 303 stainless steel. It has a 3/8-inch bore, a 1/8-inch face width, and an outside diameter of 1.069 inches. The gear meets AGMA 10 quality standards. All gears in this series are anodized aluminum or 303 stainless steel, with matched metric dimensions for pitch diameter and outside diameter as listed in the catalog.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072S075 |
| Product Name | 72 D.P., 75 Teeth, 20° Pressure Angle,AGMA 10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |