S1268Z-072M190 is a 72-pitch aluminum-acetal spur gear with 190 teeth and a 20° pressure angle, featuring a 3/8-inch bore and a 1/8-inch face width. The gear has a 2.6389-inch pitch diameter, a 2.667-inch outside diameter, and a 1-3/8-inch hub diameter. The core is aluminum 2024-T3 with a chemical film finish, and the rim is acetal. The part is designed for use in miniature gear trains where low weight and corrosion resistance are required.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072M190 |
| Product Name | 72 DP, 190 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |