Aluminum-acetal spur gear with 110 teeth, 72 pitch, and 20° pressure angle, featuring a 1-1/8 inch bore, 1.5278 inch pitch diameter, and 1.556 inch outside diameter. The gear has a 1/8 inch face width and is constructed with an aluminum 2024-T3 core and acetal rim.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072M110 |
| Product Name | 72 DP, 110 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |