The S1268Z-072M090 is an aluminum-acetal spur gear with 90 teeth, 72 pitch, and a 20° pressure angle. It has a 7/8-inch bore, a 1.2500-inch pitch diameter, and a 1.278-inch outside diameter. The core is aluminum 2024-T3 with a chemical film finish, and the rim is acetal. The face width is 1/8 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072M090 |
| Product Name | 72 DP, 90 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |