The S1268Z-072A153 is a hubless gear with 72 diametral pitch and 153 teeth, designed with a 20° pressure angle and manufactured to AGMA 10 quality standards. It is made from anodized 2024 aluminum, which provides a lightweight yet durable option for various engineering applications. The gear's specifications make it suitable for precision motion control systems where weight and strength are critical. The anodization process enhances corrosion resistance, making it ideal for environments where exposure to moisture or chemicals may occur. This gear is part of a broader range of products available from Stock Drive Products & Sterling Instrument, which includes various materials and configurations for customized solutions.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072A153 |
| Product Name | 72 D.P., 153 Teeth, 20° Pressure Angle,AGMA 10 Quality, Hubless 2024 Aluminum, Anodized T4 Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 153 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |