S1268Z-072A050 is a hubless spur gear with 50 teeth, 72 diametral pitch, and a 20° pressure angle, made from 2024 aluminum alloy with an anodized finish. It has a 3/8-inch bore, 1/8-inch face width, a pitch diameter of 0.6944 inch, and an outer diameter of 0.722 inch. The gear meets AGMA 10 quality standards and is designed for use in precision mechanical systems requiring lightweight, corrosion-resistant components.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072A050 |
| Product Name | 72 D.P., 50 Teeth, 20° Pressure Angle,AGMA 10 Quality, Hubless 2024 Aluminum, Anodized T4 Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |