A hubless spur gear with 216 teeth, 64 diametral pitch, and a 20° pressure angle, made of 303 stainless steel, with a 0.375-inch bore and an overall diameter of 3.406 inches. The gear has a 1/8-inch face width and is manufactured to AGMA 10 quality. All gears over 2-1/8 inches in diameter include eight lightening holes.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-064S216 |
| Product Name | 64 D.P., 216 Teeth, 20° Pressure Angle,AGMA 10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 216 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |