S1268Z-064M192 is a 64-pitch aluminum-acetal spur gear with 192 teeth and a 20° pressure angle, a 3/8-inch bore, a 1/8-inch face width, a pitch diameter of 3.000 inches, and an outer diameter of 3.031 inches. The gear has an aluminum 2024-T3 core and an acetal rim. Optional hubs are available in Pin, Clamp, or Fairloc® styles.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-064M192 |
| Product Name | 64 DP, 192 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |