The S1268Z-064M096 is a 64 pitch aluminum-acetal spur gear with 96 teeth, a 20° pressure angle, a 3/8-inch bore, and a 1-1/8-inch face width. The gear features an aluminum 2024-T3 core with an acetal rim. Its pitch diameter is 1.5000 inches, outside diameter is 1.531 inches, and hub bore diameter is 0.3750 inches with a tolerance of +0.0000/-0.0002 inches. The part is designed for low-noise operation and is available with optional hubs in Pin, Clamp, or Fairloc® styles.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-064M096 |
| Product Name | 64 DP, 96 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |