S1268Z-064M080 is an aluminum-acetal spur gear with 80 teeth, 64 diametral pitch, and a 20° pressure angle. The gear has a 3/8 inch bore, a 1.2500 inch pitch diameter, a 1.281 inch outer diameter, and a 1/8 inch face width. The core is aluminum 2024-T3 with a chemical film finish, and the rim is acetal.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-064M080 |
| Product Name | 64 DP, 80 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |