The S1268Z-064A044 is a hubless spur gear with 44 teeth, 64 pitch, and a 20° pressure angle, manufactured from 2024 aluminum alloy with an anodized finish. It has a 3/8 inch bore and a face width of 1/8 inch. The pitch diameter is 0.6875 inch, and the outside diameter is 0.719 inch. All gears in this series are AGMA 10 quality and comply with the dimensional and material specifications listed for the 64-pitch inch gear line.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-064A044 |
| Product Name | 64 D.P., 44 Teeth, 20° Pressure Angle,AGMA 10 Quality, Hubless 2024 Aluminum, Anodized Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |