The S1268Z-048S075 is a hubless spur gear with 75 teeth, 48 diametral pitch, and a 20° pressure angle, made of 303 stainless steel, with a 3/8-inch bore and 1.5625-inch pitch diameter. The gear has a 1/8-inch face width and a 1.604-inch outside diameter. All gears in this series feature a standard 3/8-inch bore, limited to 48 pitch and 20° pressure angle unless specified otherwise on special order, and are supplied without hubs.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-048S075 |
| Product Name | 48 D.P., 75 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |