The S1268Z-048M120 is a spur gear featuring 48 diametral pitch (DP) and 120 teeth, designed with a 20° pressure angle. It has an acetal rim and an aluminum core, specifically made from Aluminum 2024-T3 with a chemical film finish for enhanced durability. The gear is suitable for applications requiring lightweight yet strong components. It has a bore size of 3/8 inches and is compatible with various fastening styles, including pin, clamp, or Fairloc® hubs, which are available upon request. This gear can be assembled at a nominal charge and is also available for special orders with different pressure angles, bore sizes, or materials.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-048M120 |
| Product Name | 48 DP, 120 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |