The S1268Z-048M100 is a 48-pitch spur gear with 100 teeth, a 20° pressure angle, and an acetal rim bonded to an aluminum 2024-T3 core. It has a 1.3333-inch pitch diameter, a 2.0833-inch outer diameter, and a 0.3750-inch bore with a tolerance of +0.0000/−0.0002 inch. The face width is 0.125 inch. This part is part of a series offering various tooth counts and bore sizes, all sharing the same material construction and pitch. Hubs are available as optional add-ons in pin, clamp, or Fairloc® types.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-048M100 |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |