S1268Z-048M084 is a 48-pitch aluminum-acetal spur gear with 84 teeth and a 20° pressure angle, featuring a 1-3/8 inch face width and a 3/8 inch bore. The gear has an aluminum 2024-T3 core with an acetal rim, and its pitch diameter is 1.7500 inches with an outside diameter of 1.792 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-048M084 |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |