Aluminum-acetal spur gear with 72 teeth, 48 diametral pitch, and 20° pressure angle, featuring a 3/8-inch bore and 1-1/8-inch face width. The gear has a 1.5000-inch pitch diameter, 1.542-inch outer diameter, and combines an aluminum 2024-T3 core with an acetal rim. Components in this series are designed for standard inch metric applications with a 1/8-inch face width and are available with optional hubs in Pin, Clamp, or Fairloc® configurations.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-048M072 |
| Product Name | 48 DP, 72 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |