S1268Z-048M070 is a 48-pitch spur gear with 70 teeth, featuring an acetal rim and aluminum 2024-T3 core, and a 20° pressure angle. It has a pitch diameter of 1.4583 inches, an outer diameter of 1.500 inches, and a bore diameter of 0.3750 inches with a tolerance of +0.0000/-0.0002. The face width is 0.125 inch. The gear is designed for metric shaft compatibility with a 3/8-inch bore size and is assembled upon request at nominal charge.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-048M070 |
| Product Name | 48 DP, 70 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |