Aluminum-acetal spur gears with 32 pitch, 20° pressure angle, and a 3/8-inch bore are designed for power transmission applications. The S1268Z-032M096 variant has 96 teeth, a pitch diameter of 3.0000 inches, an outside diameter of 3.063 inches, and a face width of 1/8 inch. The core is aluminum 2024-T3 with a chemical film finish, and the rim is acetal. The part accepts standard hubs in Pin, Clamp, or Fairloc® styles.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-032M096 |
| Product Name | 32 DP, 96 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |