Stock Drive Products & Sterling Instrument - SDP/SI 32 DP, 80 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear S1268Z-032M080

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote Datasheet
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 DP, 80 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear - S1268Z-032M080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 DP, 80 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear
S1268Z-032M080
32 DP, 80 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear S1268Z-032M080
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1268Z-032M080
Product Name 32 DP, 80 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear
Gear Type Spur; Rack
Number of Teeth 80
Design English
Pressure Angle 20°
Material Aluminum; Acetal; Acetal Rim, Aluminum Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
48DP, 84 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48084 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 84
Pressure Angle 14.5°
View Details
Module 0.4, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
20 Teeth, 1 Module, ISO 8 /Aluminum Miter Gear - A 1A 4MY10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details