The S1268Z-024S050 is a hubless gear featuring 50 teeth and a 24 diametral pitch, designed with a 20° pressure angle and manufactured to AGMA Q10 quality standards. Constructed from 303 stainless steel, this gear is suitable for applications requiring corrosion resistance and durability. The gear's specifications make it ideal for precision mechanical systems where reliability and performance are critical. It is part of a series that includes various other tooth counts and materials, allowing for customization based on project requirements.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-024S050 |
| Product Name | 24 D.P., 50 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |