The S1268Z-024M096 is a spur gear featuring 24 diametral pitch (DP) and 96 teeth, designed with a 20¬8 pressure angle. The gear is constructed with an acetal rim and an aluminum core, specifically using Aluminum 2024-T3 for the core, which is chemically filmed for enhanced durability. The gear has a face width of 3/8 inches and a bore diameter of 5/8 inches. This product is suitable for applications requiring lightweight yet strong gearing solutions. It is also available for special orders with different pressure angles, bore sizes, and materials. Hubs can be provided in various types, including pin, clamp, or Fairloc¬Æ styles, and assembly services are available upon request for an additional charge.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-024M096 |
| Product Name | 24 DP, 96 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |