The S1268Z-024A036 is a hubless gear made from 2024 aluminum alloy, featuring 36 teeth and a 20° pressure angle. It has a diametral pitch of 24 and is manufactured to AGMA Q10 quality standards. This gear is suitable for applications requiring lightweight components with good strength and corrosion resistance. The aluminum alloy construction allows for anodization, enhancing its durability and surface finish. This gear is part of a series that includes various other configurations, making it versatile for different engineering needs.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-024A036 |
| Product Name | 24 D.P., 36 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |