The S1268Z-024A032 is a hubless gear made from 2024 aluminum alloy, featuring 32 teeth and a 20° pressure angle. It has a diametral pitch of 24 and is manufactured to AGMA Q10 quality standards. This gear is suitable for applications requiring lightweight components with good strength-to-weight ratios. The aluminum alloy construction allows for anodization, enhancing corrosion resistance and surface finish. This gear is part of a series that includes various tooth counts and materials, providing options for customization based on project requirements.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-024A032 |
| Product Name | 24 D.P., 32 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |