Stock Drive Products & Sterling Instrument - SDP/SI The differential gear is assembled free when ordered with differential unit. S1249Z-064S080C

Description
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties. Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings. REQUEST FOR QUOTE
Request a Quote Datasheet
Description
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties. Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings. REQUEST FOR QUOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The differential gear is assembled free when ordered with differential unit. - S1249Z-064S080C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The differential gear is assembled free when ordered with differential unit.
S1249Z-064S080C
The differential gear is assembled free when ordered with differential unit. S1249Z-064S080C
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties. Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings. REQUEST FOR QUOTE

In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D].

SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties.
Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings.


REQUEST FOR QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1249Z-064S080C
Product Name The differential gear is assembled free when ordered with differential unit.
Gear Type Differential End; Rack
Number of Teeth 80
Pressure Angle 20°
AGMA AGMA Q12
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
Module 0.75, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Module 0.75, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
Module 0.3, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK03200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details