The S11A13-045P250 is a 20-pitch, 45-tooth Posi-Drive sprocket for single-core belts, constructed from 2024-T4 aluminum with an anodized finish. It has a pitch diameter of 2.250 inches and an outer diameter of 2.312 inches. The sprocket features a 1/4-inch bore with a 3/32-inch saw slot and is designed for use as an idler. The physical dimensions include a 0.250-inch hub width and a 0.187-inch outer diameter reference. The part is intended for timing belt applications requiring precise motion transfer.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | S11A13-045P250 |
| Product Name | 20 Pitch, 45 Teeth Posi-Drive pulley for Single core belts, Manufactured from 2024-T4 aluminum |
| Component Type | Timing Pulley |