The S1166Z-064S050 is a clamp-type gear made from 303 stainless steel, featuring 50 teeth and a 20° pressure angle. It has a diametral pitch of 64, which indicates a fine tooth configuration suitable for applications requiring precision and compact design. This gear is manufactured to AGMA Q10 quality standards, ensuring a high level of accuracy and performance. The gear is compatible with various fastening styles, making it versatile for different assembly requirements. It is suitable for use in environments where corrosion resistance is important, given its stainless steel construction.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1166Z-064S050 |
| Product Name | 64 D.P., 50 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |