The S1166Z-064A056 is a clamp-type gear made from 2024 aluminum alloy, featuring 56 teeth and a 20° pressure angle. It has a diametral pitch of 64, which indicates a fine tooth size suitable for applications requiring precision. The gear is manufactured to AGMA Q10 quality standards, ensuring a high level of performance and reliability. This product is suitable for various mechanical applications where lightweight and corrosion-resistant materials are advantageous. The anodized finish enhances its durability and resistance to wear.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1166Z-064A056 |
| Product Name | 64 D.P., 56 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |