The S1164Z-072S024 is a 72-diametral pitch, 24-tooth spur gear made of 303 stainless steel with a 20° pressure angle and a clamp-type hub. It has a bore diameter of 0.1873 inches with a tolerance of +0.0005 / -0.0000, an outside diameter of 0.361 inches, and a pitch diameter of 0.3333 inches. The gear face width is 1/8 inch. It is designed for use in miniature gear trains requiring corrosion resistance and precision.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1164Z-072S024 |
| Product Name | 72 D.P., 24 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |