SPUR GEAR 72 PITCH, 60 TEETH, 20° PRESSURE ANGLE, CLAMP-TYPE HUB, MADE FROM 2024 ALUMINUM ALLOY, ANODIZED, WITH A PITCH DIAMETER OF 0.8333 INCH, OUTSIDE DIAMETER OF 0.861 INCH, AND A BORE DIAMETER OF 0.1873 INCH (TOLERANCE +0.0005/-0.0000). FACE WIDTH IS 0.125 INCH.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1164Z-072A060 |
| Product Name | 72 D.P., 60 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |