Stock Drive Products & Sterling Instrument - SDP/SI 48 D.P., 90 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear. S1164Z-048A090

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 48-diametral pitch spur gear with 90 teeth and a 20° pressure angle, made from 2024 aluminum alloy, anodized, with a clamp-type hub. The bore diameter is 0.1873 inches, the pitch diameter is 1.875 inches, the outer diameter is 1.917 inches, and the face width is 0.125 inches.

Datasheet Summary
Powered by GS/AI

A 48-diametral pitch spur gear with 90 teeth and a 20° pressure angle, made from 2024 aluminum alloy, anodized, with a clamp-type hub. The bore diameter is 0.1873 inches, the pitch diameter is 1.875 inches, the outer diameter is 1.917 inches, and the face width is 0.125 inches.

Suppliers

Company
Product
Description
Supplier Links
48 D.P., 90 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear. - S1164Z-048A090 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 D.P., 90 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear.
S1164Z-048A090
48 D.P., 90 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear. S1164Z-048A090
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1164Z-048A090
Product Name 48 D.P., 90 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear.
Gear Type Spur; Rack
Number of Teeth 90
Design English
Pressure Angle 20°
Material Aluminum; 2024 Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
32 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
48DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details
Module 0.5, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05020H - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details