Stock Drive Products & Sterling Instrument - SDP/SI 72 D.P., 96 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear. S1163Z-072S096

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote Datasheet
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 D.P., 96 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear. - S1163Z-072S096 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 D.P., 96 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear.
S1163Z-072S096
72 D.P., 96 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear. S1163Z-072S096
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1163Z-072S096
Product Name 72 D.P., 96 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear.
Gear Type Spur; Rack
Number of Teeth 96
Design English
Pressure Angle 20°
AGMA AGMA Q10
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
32 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
Module 0.75, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Module 0.3, 28 Tooth Brass Spur Gear - A 1B 2MY03028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details