The S1163Z-064A044 is a 64-pitch, 44-tooth spur gear made from 2024 aluminum alloy, anodized, with a 20° pressure angle and a 0.125-inch face width. It has a 0.1248-inch bore with a clamp-type hub for mounting, an outside diameter of 0.719 inch, and a pitch diameter of 0.6875 inch. The gear is designed for inch-based applications and includes a clamp-type hub as specified for part numbers ending in A.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1163Z-072A044 |
| Product Name | 72 D.P., 44 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |