Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 56 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z10M056T0508

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S10Z10M056T0508 is a metric spur gear with 56 teeth, module 1, 20° pressure angle, and a 5 mm bore, featuring an acetal gear body and a 303 stainless steel hub. It has a face width of 5 mm and uses an M3 set screw for shaft retention. The pitch diameter is 56 mm, and the outside diameter is 58 mm. This part is part of a series of nonmetallic pin-type hub spur gears designed for precision applications.

Datasheet Summary
Powered by GS/AI

The S10Z10M056T0508 is a metric spur gear with 56 teeth, module 1, 20° pressure angle, and a 5 mm bore, featuring an acetal gear body and a 303 stainless steel hub. It has a face width of 5 mm and uses an M3 set screw for shaft retention. The pitch diameter is 56 mm, and the outside diameter is 58 mm. This part is part of a series of nonmetallic pin-type hub spur gears designed for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 56 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear - S10Z10M056T0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 56 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
S10Z10M056T0508
Module 1, 56 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z10M056T0508
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10Z10M056T0508
Product Name Module 1, 56 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
Pressure Angle 20°
Material Stainless; Acetal; Acetal /Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
Module 0.75, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
24DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details