S10Z10M048T0508 is a nonmetallic pin-type spur gear with 48 teeth, module 1, and a 20° pressure angle, featuring an acetal gear rim and a 303 stainless steel hub. The gear has a 5 mm bore (H7) and a 5 mm face width. It is part of a series that includes gear teeth counts from 15 to 100, with corresponding pitch diameters and outer diameters per the metric catalog. Hub bore sizes are offered as 5 mm or 8 mm, and mounting is via a 3 mm set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z10M048T0508 |
| Product Name | Module 1, 48 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |